LG logo

LG SK10Y soundbar speaker Black 5.1.2 channels 550 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226473
Info modified on:
14 Mar 2024, 19:46:13
Short summary description LG SK10Y soundbar speaker Black 5.1.2 channels 550 W:

LG SK10Y, 5.1.2 channels, 550 W, Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, 2 cm, Wireless, 200 W

Long summary description LG SK10Y soundbar speaker Black 5.1.2 channels 550 W:

LG SK10Y. Audio output channels: 5.1.2 channels, RMS rated power: 550 W, Audio decoders: Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Tweeter diameter: 2 cm. Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω. Product colour: Black, Audio formats supported: AAC, AAC+, AIFF, FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.