LG logo

LG SJ6 soundbar speaker Silver 2.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76569
Info modified on:
14 Mar 2024, 19:46:34
Short summary description LG SJ6 soundbar speaker Silver 2.1 channels 320 W:

LG SJ6, 2.1 channels, 320 W, DTS Digital Surround, Dolby Digital, 120 W, 4 Ω, 82 dB

Long summary description LG SJ6 soundbar speaker Silver 2.1 channels 320 W:

LG SJ6. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 120 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω. Product colour: Silver, Audio formats supported: AAC, AAC+, AIFF, ALAC, FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.