LG logo

LG RH-256 HDD/DVD recorder Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91462
Info modified on:
21 Nov 2019, 17:23:20
Short summary description LG RH-256 HDD/DVD recorder Black:

LG RH-256 HDD/DVD recorder, PAL I, SECAM D/K, 12-bit/108MHz, 24-bit/192kHz, MP3, WMA, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 W

Long summary description LG RH-256 HDD/DVD recorder Black:

LG RH-256 HDD/DVD recorder. Analog signal format system: PAL I, SECAM D/K, Video D/A Converter (DAC): 12-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.