LG logo

LG RC80V9AV3Q tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68958
Info modified on:
17 Oct 2024, 14:58:16
Short summary description LG RC80V9AV3Q tumble dryer Freestanding Front-load 8 kg A+++ White:

LG RC80V9AV3Q, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description LG RC80V9AV3Q tumble dryer Freestanding Front-load 8 kg A+++ White:

LG RC80V9AV3Q. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Cloth, Lingerie, Cotton, Iron dry, Cupboard dry. Energy efficiency class: A+++, Energy consumption: 0,8 kWh, Annual energy consumption: 176 kWh. Depth: 690 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.