LG logo

LG RC8082AV2Z tumble dryer Freestanding Front-load 8 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93969
Info modified on:
17 Oct 2024, 14:58:14
Short summary description LG RC8082AV2Z tumble dryer Freestanding Front-load 8 kg A+++ White:

LG RC8082AV2Z, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description LG RC8082AV2Z tumble dryer Freestanding Front-load 8 kg A+++ White:

LG RC8082AV2Z. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Jeans/denim, Cotton, Synthetics. Energy efficiency class: A+++, Energy consumption: 1,34 kWh, Annual energy consumption: 159 kWh. Depth: 600 mm, Width: 590 mm, Height: 850 mm. Package width: 660 mm, Package depth: 702 mm, Package height: 910 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.