LG logo

LG RC 8055 AH1Z tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79183
Info modified on:
18 Jun 2025, 15:33:22
Short summary description LG RC 8055 AH1Z tumble dryer Freestanding Front-load 8 kg White:

LG RC 8055 AH1Z, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, 5 L

Long summary description LG RC 8055 AH1Z tumble dryer Freestanding Front-load 8 kg White:

LG RC 8055 AH1Z. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class (old): A, Drying programs: Wool, Sport, Quick, Freshen-up, Delicate/silk, Jeans/denim, Cotton. Delay start (max): 19 h. Energy consumption: 1,91 kWh, Annual energy consumption: 230 kWh, Connected load: 800 W. Depth: 590 mm, Width: 660 mm, Height: 840 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.