LG PF50KG, 600 ANSI lumens, DLP, 1080p (1920x1080), 100000:1, 16:9, 635 - 2540 mm (25 - 100")
LG PF50KG. Projector brightness: 600 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Zoom ratio: Fixed, Throw ratio: 1.4:1. Noise level: 30 dB, Noise level (economic mode): 23 dB, On Screen Display (OSD) languages: Arabic, Bulgarian, Croatian, Czech, German, English, Spanish, French, Hungarian, Indonesian,.... RMS rated power: 2 W