LG logo

LG Optimus 4X HD P880 11,9 cm (4.7") Single SIM Android 4.0 3G 1 GB 16 GB 2150 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37734
Info modified on:
10 Aug 2024, 08:06:03
Short summary description LG Optimus 4X HD P880 11,9 cm (4.7") Single SIM Android 4.0 3G 1 GB 16 GB 2150 mAh Black:

LG Optimus 4X HD P880, 11,9 cm (4.7"), 1 GB, 16 GB, 8 MP, Android 4.0, Black

Long summary description LG Optimus 4X HD P880 11,9 cm (4.7") Single SIM Android 4.0 3G 1 GB 16 GB 2150 mAh Black:

LG Optimus 4X HD P880. Display diagonal: 11,9 cm (4.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,5 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 2150 mAh. Product colour: Black. Weight: 134 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.