LG OLED48CX6LB, 121,9 cm (48"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black
LG OLED48CX6LB. Display diagonal: 121,9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DMB-T, DVB-C, DVB-S, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black