LG logo

LG NB3540 soundbar speaker Silver 2.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124703
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG NB3540 soundbar speaker Silver 2.1 channels 320 W:

LG NB3540, 2.1 channels, 320 W, Dolby Digital, DTS 2.0, DTS Digital Surround, 160 W, Active subwoofer, Wireless

Long summary description LG NB3540 soundbar speaker Silver 2.1 channels 320 W:

LG NB3540. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS 2.0, DTS Digital Surround. Soundbar speaker RMS power: 160 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 160 W. Product colour: Silver, Recommended usage: Home theatre, Audio formats supported: FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.