LG N2R1D, Marvell, 88F6192, 1 GB, DDR2, 0 TB
LG N2R1D. Processor family: Marvell, Processor model: 88F6192, Processor frequency: 0,8 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB