LG MU5M40.UO2, Air conditioner outdoor unit, White, Cooling, Heating, 900 W, 13500 W, 1000 W
LG MU5M40.UO2. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Power consumption (cooling) (min): 800 W, Power consumption (cooling) (max): 4200 W. Outdoor unit noise level: 67 dB, Outdoor unit width: 95 cm, Outdoor unit depth: 33 cm. Energy efficiency class (cooling): A+