LG logo

LG MU5M30.U40 air conditioner Air conditioner outdoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130351
Info modified on:
19 May 2018, 02:03:13
Short summary description LG MU5M30.U40 air conditioner Air conditioner outdoor unit:

LG MU5M30.U40, Air conditioner outdoor unit, Cooling, Heating, Ventilating, 10550 W, 12100 W, R410A, 3160 W

Long summary description LG MU5M30.U40 air conditioner Air conditioner outdoor unit:

LG MU5M30.U40. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Ventilating, Cooling capacity in watts (max): 10550 W. Power consumption (cooling) (max): 3160 W, Power consumption (heating) (max): 3870 W, Power requirements: 240 V, 50 Hz. Indoor unit type: Wall-mountable. Outdoor unit noise level: 53 dB, Outdoor unit weight: 67 kg, Outdoor unit dimensions (WxDxH): 950 x 330 x 834 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.