Scanner Mouse - 1200dpi, 680 x 480, USB, Black
There are countless moments in everyday life where you wish you had a scanner to hand – when children want to scan teaching material or articles from magazines, or when you have to type the details of a document. With the LG Scanner Mouse one drag is all it takes to complete your scanning. The Scanner Mouse also features remarkable editing power that converts text into a Microsoft Word or Excel document. You can also share in real-time through Twitter, Facebook etc. – From now on enjoy easier, faster scanning with the LG Scanner Mouse.
Portable
Being the size of a normal mouse for your computer the LG Scanner Mouse will fit perfectly on your desk or in your laptop bag. From the offices of global companies to daily life, the LG Scanner Mouse will transform scanning into a much easier and more convenient task.
Easy to use
With the Drag function the LG Scanner Mouse is so easy to use. You just drag it across the paper you want to scan and you can see the result on the screen immediately.
OCR (Optical Character Recognition)
The OCR function means that you no longer have to re-type text in order to edit it; just scan it with the LG Scanner Mouse and save it as an editable file, i.e. Microsoft Word
Scanning of multiple sizes
You can scan any size up to an A3 or just scan a small area on a large sheet of paper.
Real-time Sharing
You can send your scanned files as emails, SNS (via Facebook, Twitter etc) and via SmartPhones.
LG LSM-100, Laser, USB Type-A, 1200 DPI, Black
LG LSM-100. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product colour: Black