LG LRE3193BD, Freestanding cooker, Black, Stainless steel, Touch, Stainless steel, Front, Electronic
LG LRE3193BD. Product type: Freestanding cooker, Product colour: Black, Stainless steel, Control type: Touch. Hob type: Zone induction hob, Number of cooking zones: 5 zone(s), Number of electric cooking zones: 5 zone(s). Oven size: Large, Oven power source: Electric, Oven net capacity: 160 L. Width: 736 mm, Depth: 711 mm, Height: 1193 mm. Package width: 838 mm, Package depth: 762 mm, Package height: 1270 mm