LG logo

LG Urbane 2 3,51 cm (1.38") P-OLED Digital 480 x 480 pixels Touchscreen Silver Wi-Fi GPS (satellite)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56632
Info modified on:
02 Aug 2022, 15:54:46
Short summary description LG Urbane 2 3,51 cm (1.38") P-OLED Digital 480 x 480 pixels Touchscreen Silver Wi-Fi GPS (satellite):

LG Urbane 2, 3,51 cm (1.38"), P-OLED, Touchscreen, 8 GB, GPS (satellite), 92,8 g

Long summary description LG Urbane 2 3,51 cm (1.38") P-OLED Digital 480 x 480 pixels Touchscreen Silver Wi-Fi GPS (satellite):

LG Urbane 2. Display diagonal: 3,51 cm (1.38"), Display technology: P-OLED, Display resolution: 480 x 480 pixels, Touchscreen. Processor frequency: 1200 MHz, RAM capacity: 768 MB, Flash memory: 8 GB. Wi-Fi. GPS (satellite). Battery capacity: 570 mAh. Weight: 92,8 g. Waterproof up to: 1 m, Band material: Leather, Band colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.