LG K8 2017, 12,7 cm (5"), 1,5 GB, 16 GB, 13 MP, Android 7.0, Titanium
LG K8 2017. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8917. RAM capacity: 1,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 7.0. Battery capacity: 2500 mAh. Product colour: Titanium. Weight: 142 g