LG logo

LG K10 K430DS 13,5 cm (5.3") Dual SIM Android 6.0 4G Micro-USB 1,5 GB 16 GB 2300 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104491
Info modified on:
27 Feb 2024, 13:59:45
Short summary description LG K10 K430DS 13,5 cm (5.3") Dual SIM Android 6.0 4G Micro-USB 1,5 GB 16 GB 2300 mAh Blue:

LG K10 K430DS, 13,5 cm (5.3"), 1,5 GB, 16 GB, 13 MP, Android 6.0, Blue

Long summary description LG K10 K430DS 13,5 cm (5.3") Dual SIM Android 6.0 4G Micro-USB 1,5 GB 16 GB 2300 mAh Blue:

LG K10 K430DS. Display diagonal: 13,5 cm (5.3"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: MediaTek, Processor model: MT6753. RAM capacity: 1,5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2300 mAh. Product colour: Blue. Weight: 140 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.