LG logo

LG K4 K120E 11,4 cm (4.5") Android 5.1 4G 1 GB 8 GB 1940 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103244
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG K4 K120E 11,4 cm (4.5") Android 5.1 4G 1 GB 8 GB 1940 mAh White:

LG K4 K120E, 11,4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1, White

Long summary description LG K4 K120E 11,4 cm (4.5") Android 5.1 4G 1 GB 8 GB 1940 mAh White:

LG K4 K120E. Display diagonal: 11,4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6735M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 5.1. Battery capacity: 1940 mAh. Product colour: White. Weight: 120 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.