LG logo

LG G5 H850 13,5 cm (5.3") Single SIM Android 6.0.1 4G USB Type-C 4 GB 32 GB 2800 mAh Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68007
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG G5 H850 13,5 cm (5.3") Single SIM Android 6.0.1 4G USB Type-C 4 GB 32 GB 2800 mAh Silver:

LG G5 H850, 13,5 cm (5.3"), 4 GB, 32 GB, 16 MP, Android 6.0.1, Silver

Long summary description LG G5 H850 13,5 cm (5.3") Single SIM Android 6.0.1 4G USB Type-C 4 GB 32 GB 2800 mAh Silver:

LG G5 H850. Display diagonal: 13,5 cm (5.3"), Display resolution: 1440 x 2560 pixels. Processor frequency: 2,15 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.1. Battery capacity: 2800 mAh. Product colour: Silver. Weight: 159 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.