LG Leon H320, 11,4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.0.1, Titanium
LG Leon H320. Display diagonal: 11,4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1,3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0.1. Battery capacity: 1900 mAh. Product colour: Titanium. Weight: 137 g