LG logo

LG Optimus L4 II Dual E445 9,65 cm (3.8") Dual SIM Android 4.1 3G 0,5 GB 4 GB 1700 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17657
Info modified on:
27 Feb 2024, 14:04:40
Short summary description LG Optimus L4 II Dual E445 9,65 cm (3.8") Dual SIM Android 4.1 3G 0,5 GB 4 GB 1700 mAh White:

LG Optimus L4 II Dual E445, 9,65 cm (3.8"), 0,5 GB, 4 GB, 3 MP, Android 4.1, White

Long summary description LG Optimus L4 II Dual E445 9,65 cm (3.8") Dual SIM Android 4.1 3G 0,5 GB 4 GB 1700 mAh White:

LG Optimus L4 II Dual E445. Display diagonal: 9,65 cm (3.8"), Display resolution: 480 x 320 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6575. RAM capacity: 0,5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1. Battery capacity: 1700 mAh. Product colour: White. Weight: 125 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.