LG logo

LG L70 D320 11,4 cm (4.5") Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 2100 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58474
Info modified on:
14 Mar 2024, 17:18:24
Short summary description LG L70 D320 11,4 cm (4.5") Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 2100 mAh Black:

LG L70 D320, 11,4 cm (4.5"), 1 GB, 4 GB, 5 MP, Android 4.4, Black

Long summary description LG L70 D320 11,4 cm (4.5") Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 2100 mAh Black:

LG L70 D320. Display diagonal: 11,4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 200. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2100 mAh. Product colour: Black. Weight: 133 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.