LG LAC7900RN, Black, 212 W, CD, CD-R, CD-RW, 20 - 20000 Hz, 80 dB, 24 bit
LG LAC7900RN. Product colour: Black, Output power: 212 W, Disc types supported: CD, CD-R, CD-RW. Audio D/A Converter (DAC): 24 bit. Display type: LCD. Compatible slots: USB. Supported radio bands: AM, FM