LG L1953S, 19" TFT, 2000:1, 5ms, Silver, 48,3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Silver
LG L1953S, 19" TFT, 2000:1, 5ms, Silver. Display diagonal: 48,3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver