LG Viewty KU990i red, Bar, 7,62 cm (3"), 5,1 MP, Bluetooth, 1000 mAh, Red
LG Viewty KU990i red. Form factor: Bar. Display diagonal: 7,62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 5,1 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 434 h. Weight: 112 g. Product colour: Red