LG logo

LG HX906PX home cinema system 9.1 channels 1125 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10496
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG HX906PX home cinema system 9.1 channels 1125 W 3D Black:

LG HX906PX, Blu-Ray player, BD-R, BD-RE, BD-ROM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Tray, 1 discs, DIVX, 9.1 channels

Long summary description LG HX906PX home cinema system 9.1 channels 1125 W 3D Black:

LG HX906PX. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX. Audio output channels: 9.1 channels, RMS rated power: 1125 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, Dolby TrueHD, DTS. Supported radio bands: FM. Front speaker type: 2-way, Front speakers RMS power: 405 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.