LG logo

LG GR-B24FWSHL side-by-side refrigerator Freestanding 725 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36711
Info modified on:
12 Feb 2020, 09:09:40
Short summary description LG GR-B24FWSHL side-by-side refrigerator Freestanding 725 L Stainless steel:

LG GR-B24FWSHL, Freestanding, French door, Stainless steel, Door-on-door, Touch, LED

Long summary description LG GR-B24FWSHL side-by-side refrigerator Freestanding 725 L Stainless steel:

LG GR-B24FWSHL. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 725 L, Certification: VDE. Lamp type: LED. Freezer position: Bottom-placed. Width: 912 mm, Depth: 758 mm, Height: 1797 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.