LG logo

LG GP95EW70 optical disc drive White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99312
Info modified on:
14 Mar 2024, 18:54:26
Short summary description LG GP95EW70 optical disc drive White:

LG GP95EW70, White, Front, Laptop, USB 2.0, CD, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM,..., 1 MB

Long summary description LG GP95EW70 optical disc drive White:

LG GP95EW70. Product colour: White, Disc loading type: Front. Purpose: Laptop, Interface: USB 2.0, Disc types supported: CD, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM,.... CD write speed: 24x, DVD+R write speed: 8x, DVD-R write speed: 8x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.