LG logo

LG GE20LU optical disc drive

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24507
Info modified on:
04 Apr 2019, 09:13:54
Short summary description LG GE20LU optical disc drive:

LG GE20LU, Tray, 2 MB, 48x, 20x, 32x, 48x

Long summary description LG GE20LU optical disc drive:

LG GE20LU. Disc loading type: Tray. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 270 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.