LG logo

LG GBV3200DPY fridge-freezer Freestanding 387 L D Metallic, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13531
Info modified on:
04 Dec 2024, 11:24:36
Short summary description LG GBV3200DPY fridge-freezer Freestanding 387 L D Metallic, Silver:

LG GBV3200DPY, 387 L, SN-T, 10 kg/24h, D, Fresh zone compartment, Metallic, Silver

Long summary description LG GBV3200DPY fridge-freezer Freestanding 387 L D Metallic, Silver:

LG GBV3200DPY. Total net capacity: 387 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 277 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 110 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 217 kWh

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.