LG logo

LG GBB72MCUFN fridge-freezer Freestanding 384 L D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42093
Info modified on:
27 May 2024, 18:07:17
Short summary description LG GBB72MCUFN fridge-freezer Freestanding 384 L D Black:

LG GBB72MCUFN, 384 L, SN-T, 14 kg/24h, D, Fresh zone compartment, Black

Long summary description LG GBB72MCUFN fridge-freezer Freestanding 384 L D Black:

LG GBB72MCUFN. Total net capacity: 384 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 277 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 193 kWh

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.