LG logo

LG GBB62PZGGN fridge-freezer Freestanding 384 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42153
Info modified on:
27 May 2024, 15:26:14
Short summary description LG GBB62PZGGN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBB62PZGGN, 384 L, No Frost (fridge), SN-T, 10 kg/24h, D, Stainless steel

Long summary description LG GBB62PZGGN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBB62PZGGN. Total net capacity: 384 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 277 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 215 kWh. Product colour: Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.