LG GBB548NSQZB, 445 L, No Frost (fridge), SN-T, 41 dB, 15 kg/24h, Stainless steel
LG GBB548NSQZB. Total net capacity: 445 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 326 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 119 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Annual energy consumption: 294 kWh. Product colour: Stainless steel