LG logo

LG GBB548NSQFE fridge-freezer Freestanding 444,6 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98501
Info modified on:
27 May 2024, 12:29:42
Short summary description LG GBB548NSQFE fridge-freezer Freestanding 444,6 L Stainless steel:

LG GBB548NSQFE, 444,6 L, No Frost (fridge), 41 dB, 15 kg/24h, Stainless steel

Long summary description LG GBB548NSQFE fridge-freezer Freestanding 444,6 L Stainless steel:

LG GBB548NSQFE. Total net capacity: 444,6 L. Door hinge: Right, Display type: LED. Noise level: 41 dB. Fridge net capacity: 326 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 119 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Annual energy consumption: 195 kWh. Product colour: Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.