LG logo

LG FH6 Public Address (PA) speaker 2-way

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196133
Info modified on:
01 Feb 2024, 10:35:02
Short summary description LG FH6 Public Address (PA) speaker 2-way:

LG FH6, 2-way, Floor, 600 W, Black, AC, 456 mm

Long summary description LG FH6 Public Address (PA) speaker 2-way:

LG FH6. Speaker type: 2-way, Speaker placement: Floor. RMS rated power: 600 W. Product colour: Black. Power source type: AC. Width: 456 mm, Depth: 403 mm, Height: 923 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.