LG logo

LG FH4G1JCS2 washing machine Front-load 10 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82060
Info modified on:
27 May 2024, 12:59:03
Short summary description LG FH4G1JCS2 washing machine Front-load 10 kg 1400 RPM White:

LG FH4G1JCS2, Front-load, 10 kg, A, 73 dB, 1400 RPM, 140 kWh

Long summary description LG FH4G1JCS2 washing machine Front-load 10 kg 1400 RPM White:

LG FH4G1JCS2. Loading type: Front-load. Drum capacity: 10 kg, Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 140 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 600 mm, Depth: 640 mm, Height: 850 mm

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.