LG logo

LG FA-162 home audio system Home audio micro system 160 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148282
Info modified on:
01 Feb 2024, 10:58:54
Short summary description LG FA-162 home audio system Home audio micro system 160 W Black:

LG FA-162, Home audio micro system, Black, 1 discs, 160 W, AM, FM, PTY, CT, PS, RT

Long summary description LG FA-162 home audio system Home audio micro system 160 W Black:

LG FA-162. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 160 W. Supported radio bands: AM, FM, RDS features: PTY, CT, PS, RT, Tuner type: Analog. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.