LG logo

LG F7010S-PN digital photo frame Black 17,8 cm (7")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77781
Info modified on:
04 Apr 2019, 10:46:34
Short summary description LG F7010S-PN digital photo frame Black 17,8 cm (7"):

LG F7010S-PN, 17,8 cm (7"), 800 x 600 pixels, 4:3, 16.78 million colours, 16 ms, BMP, GIF, JPG, PNG

Long summary description LG F7010S-PN digital photo frame Black 17,8 cm (7"):

LG F7010S-PN. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 600 pixels, Aspect ratio: 4:3. Image formats supported: BMP, GIF, JPG, PNG. Internal memory: 2048 MB, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC. Interface: USB 2.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.