LG logo

LG F7000N digital photo frame Black 17,8 cm (7")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72339
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG F7000N digital photo frame Black 17,8 cm (7"):

LG F7000N, 17,8 cm (7"), 800 x 480 pixels, 200 cd/m², 400:1, 120°, 100°

Long summary description LG F7000N digital photo frame Black 17,8 cm (7"):

LG F7000N. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 480 pixels, Display brightness: 200 cd/m². Image formats supported: BMP, GIF, Video formats supported: MPEG1, MPEG4, Audio formats supported: MP3. Internal memory: 128 MB, Compatible memory cards: CF, MMC, SD, XD. Speaker power: 0,5 W. Product colour: Black, LED indicators: Power

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.