LG logo

LG F4WV308S0 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5279
Info modified on:
25 Feb 2025, 13:46:51
Short summary description LG F4WV308S0 washing machine Front-load 8 kg 1400 RPM White:

LG F4WV308S0, Front-load, 8 kg, B, 73 dB, 1400 RPM, C

Long summary description LG F4WV308S0 washing machine Front-load 8 kg 1400 RPM White:

LG F4WV308S0. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 565 mm, Height: 850 mm. Energy efficiency class: C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.