LG logo

LG F4J9JH2T washer dryer Freestanding Front-load Chrome

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113838
Info modified on:
27 May 2024, 13:32:16
Short summary description LG F4J9JH2T washer dryer Freestanding Front-load Chrome:

LG F4J9JH2T, Front-load, Freestanding, Chrome, Left, Buttons, Rotary, LED

Long summary description LG F4J9JH2T washer dryer Freestanding Front-load Chrome:

LG F4J9JH2T. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Chrome. Drying capacity: 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 150°. Water consumption washing & drying per cycle: 174 L, Energy consumption washing & drying per cycle: 7,14 kWh, AC input voltage: 220 - 240 V. Depth: 610 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.