LG F4A10S8NWK, Front-load, 8 kg, B, 74 dB, 1400 RPM, A
LG F4A10S8NWK. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 530 mm, Height: 850 mm. Energy efficiency class: A