LG F14A8FDSA, Front-load, 9 kg, A, 75 dB, 1400 RPM, 171 kWh
LG F14A8FDSA. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 10900 L. Product colour: White. Width: 600 mm, Depth: 640 mm, Height: 850 mm