LG F1496AD, Front-load, Freestanding, White, Left, Buttons, Rotary, LED
LG F1496AD. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Drying capacity: 4 kg, Maximum spin speed: 1400 RPM, Washing capacity: 8 kg. Door opening angle: 180°. Depth: 550 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): B