LG logo

LG F12A8NDSA washing machine Front-load 6 kg 1200 RPM Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41768
Info modified on:
27 May 2024, 11:51:04
Short summary description LG F12A8NDSA washing machine Front-load 6 kg 1200 RPM Black, White:

LG F12A8NDSA, Front-load, 6 kg, B, 73 dB, 1200 RPM, 150 kWh

Long summary description LG F12A8NDSA washing machine Front-load 6 kg 1200 RPM Black, White:

LG F12A8NDSA. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 150 kWh, Annual water consumption washing: 9500 L. Product colour: Black, White. Width: 600 mm, Depth: 440 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.