LG logo

LG F 14WM 8LN0 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46550
Info modified on:
14 Mar 2024, 17:41:16
Short summary description LG F 14WM 8LN0 washing machine Front-load 8 kg 1400 RPM White:

LG F 14WM 8LN0, Front-load, 8 kg, A, 73 dB, 1400 RPM, 132 kWh

Long summary description LG F 14WM 8LN0 washing machine Front-load 8 kg 1400 RPM White:

LG F 14WM 8LN0. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 132 kWh, Annual water consumption washing: 10700 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.