LG logo

LG Optimus L3 II E430 8,13 cm (3.2") Single SIM 3G 0,5 GB 1500 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42243
Info modified on:
27 Feb 2024, 15:02:28
Short summary description LG Optimus L3 II E430 8,13 cm (3.2") Single SIM 3G 0,5 GB 1500 mAh White:

LG Optimus L3 II E430, 8,13 cm (3.2"), 240 x 320 pixels, 1 GHz, 0,5 GB, 3 MP, White

Long summary description LG Optimus L3 II E430 8,13 cm (3.2") Single SIM 3G 0,5 GB 1500 mAh White:

LG Optimus L3 II E430. Display diagonal: 8,13 cm (3.2"), Display resolution: 240 x 320 pixels. Processor frequency: 1 GHz, Processor model: MT6575M. RAM capacity: 0,5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: White. Weight: 106,4 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.