LG logo

LG DSN11RG soundbar speaker Black 7.1.4 channels 770 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71885
Info modified on:
30 Mar 2025, 15:03:43
Short summary description LG DSN11RG soundbar speaker Black 7.1.4 channels 770 W:

LG DSN11RG, 7.1.4 channels, 770 W, DTS:X, Dolby Atmos, Dolby Digital, 200 W, 4 Ω, 4 Ω

Long summary description LG DSN11RG soundbar speaker Black 7.1.4 channels 770 W:

LG DSN11RG. Audio output channels: 7.1.4 channels, RMS rated power: 770 W, Audio decoders: DTS:X, Dolby Atmos, Dolby Digital. Soundbar speaker RMS power: 200 W, Impedance: 4 Ω, Tweeter impedance: 4 Ω. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W, Subwoofer impedance: 3 Ω. Product colour: Black, Display type: LCD. Connectivity technology: Wired & Wireless

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.