LG logo

LG DP 542H DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
341835
Info modified on:
01 Feb 2024, 10:34:49
Short summary description LG DP 542H DVD player Black:

LG DP 542H, 1920 x 1080 (HD 1080), 1080p, Dolby Digital, DTS, MPEG2, MP3, GIF, JPG, MPO, PNG

Long summary description LG DP 542H DVD player Black:

LG DP 542H. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p. Audio decoders: Dolby Digital, DTS. Video formats supported: MPEG2, Audio formats supported: MP3, Image formats supported: GIF, JPG, MPO, PNG. Playback disc formats: CD audio, CD video, SACD, Playback disc types: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW. Power consumption (typical): 9 W, Power consumption (standby): 1 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.